RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VXLED13DG/UP

Description
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING/UPLIGHT MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INITIAL INTENSITY 729 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECUL VXLED MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING/UPLIGHT MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INITIAL INTENSITY 729 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECUL VXLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXLED13DG/UP - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXLED13DG/UP
Vaporproof Incandescent Fixture with Globe and Guard VXLED13DG/UP
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING/UPLIGHT MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INITIAL INTENSITY 729 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECUL VXLED MODEL
  • 1/2 INCH NPS HUB SIZE
  • 3 HUB(S)
  • UL APPROVAL
  • CEILING/UPLIGHT MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NATURAL SHOT BLASTED HOUSING FINISH
  • SHOT BLASTED GUARD FINISH
  • FROSTED GLOBE COLOR
  • LVAPOR[TM] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 65
  • INITIAL INTENSITY 729 LUMEN
  • SIZE 6 INCH DIA X 11-1/4 INCH H
  • LAMP LIFE 100000 HR
  • INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECUL
  • VXLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXLED13DG/UP
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details