RAB Lighting Lighting Fixture VXLED13-3/4

Description
6 INCH DIA X 5 INCH H SIZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ANSI C78.377-2008 APPLICABLE STANDARD (3) 3/4 INCH HUB MOUNTING VAPORPROOF LIGHT FIXTURE LED LAMP TYPE 13 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR HYDRO-FORMED SEMI SPECULAR ALUMINUM REFLECTOR TYPE 729 LUMEN INTENSITY HYDRO-FORMED SEMI SPECULAR ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.13/0.08/0.07/0.06 AMPERE POWER RATING 15 W COLOR TEMPERATURE 5000 K TEMPERATURE RATING 35 DEG C
Datasheet
Description
6 INCH DIA X 5 INCH H SIZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ANSI C78.377-2008 APPLICABLE STANDARD (3) 3/4 INCH HUB MOUNTING VAPORPROOF LIGHT FIXTURE LED LAMP TYPE 13 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR HYDRO-FORMED SEMI SPECULAR ALUMINUM REFLECTOR TYPE 729 LUMEN INTENSITY HYDRO-FORMED SEMI SPECULAR ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.13/0.08/0.07/0.06 AMPERE POWER RATING 15 W COLOR TEMPERATURE 5000 K TEMPERATURE RATING 35 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - VXLED13-3/4 - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
VXLED13-3/4
Lighting Fixture VXLED13-3/4
6 INCH DIA X 5 INCH H SIZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ANSI C78.377-2008 APPLICABLE STANDARD (3) 3/4 INCH HUB MOUNTING VAPORPROOF LIGHT FIXTURE LED LAMP TYPE 13 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR HYDRO-FORMED SEMI SPECULAR ALUMINUM REFLECTOR TYPE 729 LUMEN INTENSITY HYDRO-FORMED SEMI SPECULAR ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.13/0.08/0.07/0.06 AMPERE POWER RATING 15 W COLOR TEMPERATURE 5000 K TEMPERATURE RATING 35 DEG C
  • 6 INCH DIA X 5 INCH H SIZE
  • POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ANSI C78.377-2008 APPLICABLE STANDARD
  • (3) 3/4 INCH HUB MOUNTING
  • VAPORPROOF LIGHT FIXTURE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • HYDRO-FORMED SEMI SPECULAR ALUMINUM REFLECTOR TYPE
  • 729 LUMEN INTENSITY
  • HYDRO-FORMED SEMI SPECULAR ALUMINUM REFLECTOR TYPE
  • WET LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • CURRENT RATING 0.13/0.08/0.07/0.06 AMPERE
  • POWER RATING 15 W
  • COLOR TEMPERATURE 5000 K
  • TEMPERATURE RATING 35 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXLED13-3/4
Product Name Lighting Fixture
Fixture Type Other; Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details