RAB Lighting Outdoor Wall Light VXBRLED13YDG

Description
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL HIGH QUALITY HYDRO-FORMED SEMI SPECULAR ALUMINUM GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 507 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 86 MI VXBR MODEL
Datasheet
Description
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL HIGH QUALITY HYDRO-FORMED SEMI SPECULAR ALUMINUM GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 507 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 86 MI VXBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - VXBRLED13YDG - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
VXBRLED13YDG
Outdoor Wall Light VXBRLED13YDG
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL HIGH QUALITY HYDRO-FORMED SEMI SPECULAR ALUMINUM GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 507 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 86 MI VXBR MODEL
  • 6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE
  • NATURAL SHOT BLASTED ALUMINUM FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LVAPOR[TM] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL HIGH QUALITY HYDRO-FORMED SEMI SPECULAR ALUMINUM
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 507 LUMEN
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • COLOR RENDERING INDEX 86
  • MI
  • VXBR MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBRLED13YDG
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details