RAB Lighting Outdoor Wall Light VXBRLED13DG/UP BLU

Description
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR MINIMUM STARTING TEMPERATURE -40 DEG F VXBR MODEL
Datasheet
Description
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR MINIMUM STARTING TEMPERATURE -40 DEG F VXBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - VXBRLED13DG/UP BLU - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
VXBRLED13DG/UP BLU
Outdoor Wall Light VXBRLED13DG/UP BLU
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR MINIMUM STARTING TEMPERATURE -40 DEG F VXBR MODEL
  • 6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE
  • NATURAL SHOT BLASTED ALUMINUM FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LVAPOR[TM] BRAND
  • APPLICATION WET LOCATION
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • LAMP LIFE 100000 HR
  • MINIMUM STARTING TEMPERATURE -40 DEG F
  • VXBR MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBRLED13DG/UP BLU
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details