RAB Lighting Vaporproof Incandescent Fixture with Globe VXBR200P

Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL WITH BOX MOUNTING MEDIUM BASE PS25 LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH VXBR200 MODEL
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL WITH BOX MOUNTING MEDIUM BASE PS25 LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH VXBR200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VXBR200P - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VXBR200P
Vaporproof Incandescent Fixture with Globe VXBR200P
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL WITH BOX MOUNTING MEDIUM BASE PS25 LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH VXBR200 MODEL
  • FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • WALL WITH BOX MOUNTING
  • MEDIUM BASE PS25 LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • PRISMATIC POLYCARBONATE GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • VXBR200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR200P
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; Wet Location, Non-Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details