RAB Lighting Vaporproof Incandescent Fixture with Globe VXBR200P-W

Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PS25 MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PS25 MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VXBR200P-W - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VXBR200P-W
Vaporproof Incandescent Fixture with Globe VXBR200P-W
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PS25 MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
  • FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
  • UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • WALL MOUNTING
  • PS25 MEDIUM BASE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • WHITE HOUSING FINISH
  • POLYCARBONATE GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR200P-W
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details