VXBR200P-B -- VAPORPROOF INCANDESCENT FIXTURE WITH GLOBE
RAB LightingVaporproof Incandescent Fixture with GlobeVXBR200P-B
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
1/2 INCH NPS HUB SIZE
UL 1571, UL (CANADA AND US) APPROVAL
NON HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
BLACK HOUSING FINISH
.5 HUB SIZE IN INCH
1/2 HUB SIZE - FRACTIONAL
POLYCARBONATE GLOBE MATERIAL
CLEAR GLOBE FINISH
LAMP BASE TYPE MEDIUM
HUB SIZE IN INCH - UOM IN
VXBR MODEL
RAB Lighting
Done
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
1/2 INCH NPS HUB SIZE
UL 1571, UL (CANADA AND US) APPROVAL
NON HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
BLACK HOUSING FINISH
.5 HUB SIZE IN INCH
1/2 HUB SIZE - FRACTIONAL
POLYCARBONATE GLOBE MATERIAL
CLEAR GLOBE FINISH
LAMP BASE TYPE MEDIUM
HUB SIZE IN INCH - UOM IN
VXBR MODEL
Vaporproof Incandescent Fixture with Globe
VXBR200P-B
Vaporproof Incandescent Fixture with Globe
VXBR200P-B
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
1/2 INCH NPS HUB SIZE
UL 1571, UL (CANADA AND US) APPROVAL
NON HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
BLACK HOUSING FINISH
.5 HUB SIZE IN INCH
1/2 HUB SIZE - FRACTIONAL
POLYCARBONATE GLOBE MATERIAL
CLEAR GLOBE FINISH
LAMP BASE TYPE MEDIUM
HUB SIZE IN INCH - UOM IN
VXBR MODEL