RAB Lighting Vaporproof Incandescent Fixture with Globe VXBR200P-3/4

Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571 APPROVAL NON HAZARDOUS LOCATION APPLICATION WALL MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STANDARD POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH HUB SIZE IN INCH - UOM IN 200 MODEL
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571 APPROVAL NON HAZARDOUS LOCATION APPLICATION WALL MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STANDARD POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH HUB SIZE IN INCH - UOM IN 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VXBR200P-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VXBR200P-3/4
Vaporproof Incandescent Fixture with Globe VXBR200P-3/4
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571 APPROVAL NON HAZARDOUS LOCATION APPLICATION WALL MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STANDARD POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH HUB SIZE IN INCH - UOM IN 200 MODEL
  • FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
  • 3/4 INCH HUB SIZE
  • UL 1571 APPROVAL
  • NON HAZARDOUS LOCATION APPLICATION
  • WALL MOUNTING
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPOR PROOF
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • STANDARD POLYCARBONATE GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • HUB SIZE IN INCH - UOM IN
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR200P-3/4
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details