RAB Lighting Vaporproof Incandescent Fixture with Globe VXBR200B-3/4

Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH NPS HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT BLACK HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VXBR MODEL
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH NPS HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT BLACK HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VXBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VXBR200B-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VXBR200B-3/4
Vaporproof Incandescent Fixture with Globe VXBR200B-3/4
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH NPS HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT BLACK HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VXBR MODEL
  • FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
  • 3/4 INCH NPS HUB SIZE
  • UL 1571, UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • WALL MOUNTING
  • 300 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
  • BLACK HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • LAMP BASE TYPE MEDIUM
  • HUB SIZE IN INCH - UOM IN
  • VXBR MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR200B-3/4
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details