VXBR1F26S -- VAPORPROOF FLUORESCENT FIXTURE WITH GLOBE AND GUARD
RAB Lighting
Vaporproof Fluorescent Fixture with Globe and Guard
VXBR1F26S
Description
1/2 INCH HUB SIZE
UL 1598 APPROVAL
NON-HAZARDOUS LOCATION, WET LOCATION APPLICATION
WALL MOUNTING
ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE
GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT
120/208/240/277 V BALLAST/LINE VOLTAGE
DIE-CAST ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
SILVER GRAY GUARD FINISH
CLEAR GLOBE FINISH
INTENSITY 1800 LUMEN
RATED LIFE IN HOUR 12000
CURRENT RATING 0.24/0.2/0.18/0.11 AMPERE
INCLUDES LAMP
Description
1/2 INCH HUB SIZE
UL 1598 APPROVAL
NON-HAZARDOUS LOCATION, WET LOCATION APPLICATION
WALL MOUNTING
ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE
GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT
120/208/240/277 V BALLAST/LINE VOLTAGE
DIE-CAST ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
SILVER GRAY GUARD FINISH
CLEAR GLOBE FINISH
INTENSITY 1800 LUMEN
RATED LIFE IN HOUR 12000
CURRENT RATING 0.24/0.2/0.18/0.11 AMPERE
INCLUDES LAMP
Datasheet
Suppliers
Vaporproof Fluorescent Fixture with Globe and Guard
VXBR1F26S
1/2 INCH HUB SIZE
UL 1598 APPROVAL
NON-HAZARDOUS LOCATION, WET LOCATION APPLICATION
WALL MOUNTING
ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE
GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT
120/208/240/277 V BALLAST/LINE VOLTAGE
DIE-CAST ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
SILVER GRAY GUARD FINISH
CLEAR GLOBE FINISH
INTENSITY 1800 LUMEN
RATED LIFE IN HOUR 12000
CURRENT RATING 0.24/0.2/0.18/0.11 AMPERE
INCLUDES LAMP
- 1/2 INCH HUB SIZE
- UL 1598 APPROVAL
- NON-HAZARDOUS LOCATION, WET LOCATION APPLICATION
- WALL MOUNTING
- ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE
- GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
- 26 W LAMP WATTAGE
- DIE-CAST ALUMINUM HOUSING MATERIAL
- CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT
- 120/208/240/277 V BALLAST/LINE VOLTAGE
- DIE-CAST ALUMINUM GUARD MATERIAL
- HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
- SILVER GRAY GUARD FINISH
- CLEAR GLOBE FINISH
- INTENSITY 1800 LUMEN
- RATED LIFE IN HOUR 12000
- CURRENT RATING 0.24/0.2/0.18/0.11 AMPERE
- INCLUDES LAMP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VXBR1F26S |
|
Product Name
|
Vaporproof Fluorescent Fixture with Globe and Guard |
|
Application
|
Industrial; Non-Hazardous Location, Wet Location
|
|
Fixture Type
|
Fluorescent Lights
|
|
Lamp Type
|
Fluorescent
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 to 240 volts
View Details