RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VXBR1F26B

Description
1/2 INCH HUB SIZE UL 1598 APPROVAL NON-HAZARDOUS LOCATION, WET LOCATION APPLICATION WALL MOUNTING ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE FINISH INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 CURRENT RATING 0.24/0.2/0.18/0.11 AMPERE INCLUDES LAMP
Datasheet
Description
1/2 INCH HUB SIZE UL 1598 APPROVAL NON-HAZARDOUS LOCATION, WET LOCATION APPLICATION WALL MOUNTING ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE FINISH INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 CURRENT RATING 0.24/0.2/0.18/0.11 AMPERE INCLUDES LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VXBR1F26B - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VXBR1F26B
Vaporproof Fluorescent Fixture with Globe and Guard VXBR1F26B
1/2 INCH HUB SIZE UL 1598 APPROVAL NON-HAZARDOUS LOCATION, WET LOCATION APPLICATION WALL MOUNTING ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE FINISH INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 CURRENT RATING 0.24/0.2/0.18/0.11 AMPERE INCLUDES LAMP
  • 1/2 INCH HUB SIZE
  • UL 1598 APPROVAL
  • NON-HAZARDOUS LOCATION, WET LOCATION APPLICATION
  • WALL MOUNTING
  • ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE
  • GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • BLACK GUARD FINISH
  • CLEAR GLOBE FINISH
  • INTENSITY 1800 LUMEN
  • RATED LIFE IN HOUR 12000
  • CURRENT RATING 0.24/0.2/0.18/0.11 AMPERE
  • INCLUDES LAMP
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR1F26B
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; Non-Hazardous Location, Wet Location
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details