VXBR100PW-W-3/4 -- VAPORPROOF INCANDESCENT FIXTURE WITH GLOBE
RAB LightingVaporproof Incandescent Fixture with GlobeVXBR100PW-W-3/4
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
3/4 INCH NPS HUB SIZE
UL 1571, UL (CANADA AND US) APPROVAL
NON HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
75 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
WHITE HOUSING FINISH
.75 HUB SIZE IN INCH
3/4 HUB SIZE - FRACTIONAL
POLYCARBONATE GLOBE MATERIAL
WHITE GLOBE FINISH
LAMP BASE TYPE MEDIUM
HUB SIZE IN INCH - UOM IN
VXBR MODEL
RAB Lighting
Done
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
3/4 INCH NPS HUB SIZE
UL 1571, UL (CANADA AND US) APPROVAL
NON HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
75 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
WHITE HOUSING FINISH
.75 HUB SIZE IN INCH
3/4 HUB SIZE - FRACTIONAL
POLYCARBONATE GLOBE MATERIAL
WHITE GLOBE FINISH
LAMP BASE TYPE MEDIUM
HUB SIZE IN INCH - UOM IN
VXBR MODEL
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
3/4 INCH NPS HUB SIZE
UL 1571, UL (CANADA AND US) APPROVAL
NON HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
75 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
WHITE HOUSING FINISH
.75 HUB SIZE IN INCH
3/4 HUB SIZE - FRACTIONAL
POLYCARBONATE GLOBE MATERIAL
WHITE GLOBE FINISH
LAMP BASE TYPE MEDIUM
HUB SIZE IN INCH - UOM IN
VXBR MODEL