RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VXBR100GS-3/4

Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF SILVER GRAY HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VXBR MODEL
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF SILVER GRAY HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VXBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXBR100GS-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXBR100GS-3/4
Vaporproof Incandescent Fixture with Globe and Guard VXBR100GS-3/4
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF SILVER GRAY HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VXBR MODEL
  • FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
  • 3/4 INCH HUB SIZE
  • UL 1571, UL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPOR PROOF, WATER PROOF
  • SILVER GRAY HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • 8 GAUGE STEEL GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • SILVER POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • HUB SIZE IN INCH - UOM IN
  • VXBR MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR100GS-3/4
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details