RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VXBR100DG

Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH, 3/4 INCH NPS HUB SIZE UL 1598 APPROVAL WALL MOUNTING A19 LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPORPROOF NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION NON-HAZARDOUS/WET LOCATION INCLUDES GASKET, MOUNTING LUG, SCREW, ADAPTER PLATE SERIES 100 MODEL
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH, 3/4 INCH NPS HUB SIZE UL 1598 APPROVAL WALL MOUNTING A19 LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPORPROOF NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION NON-HAZARDOUS/WET LOCATION INCLUDES GASKET, MOUNTING LUG, SCREW, ADAPTER PLATE SERIES 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXBR100DG - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXBR100DG
Vaporproof Incandescent Fixture with Globe and Guard VXBR100DG
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH, 3/4 INCH NPS HUB SIZE UL 1598 APPROVAL WALL MOUNTING A19 LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPORPROOF NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION NON-HAZARDOUS/WET LOCATION INCLUDES GASKET, MOUNTING LUG, SCREW, ADAPTER PLATE SERIES 100 MODEL
  • FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
  • 1/2 INCH, 3/4 INCH NPS HUB SIZE
  • UL 1598 APPROVAL
  • WALL MOUNTING
  • A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPORPROOF
  • NATURAL HOUSING FINISH
  • DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • APPLICATION NON-HAZARDOUS/WET LOCATION
  • INCLUDES GASKET, MOUNTING LUG, SCREW, ADAPTER PLATE
  • SERIES 100 MODEL
Supplier's Site Datasheet
Lighting Fixture -  - Radwell International
Willingboro, NJ, United States
Lighting Fixture
Lighting Fixture
RAB LIGHTING Lighting VXBR100DG

RAB LIGHTING Lighting VXBR100DG

Supplier's Site

Technical Specifications

  RAB Lighting Radwell International
Product Category Lighting Fixtures Lighting Fixtures
Product Number VXBR100DG
Product Name Vaporproof Incandescent Fixture with Globe and Guard Lighting Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details