RAB Lighting Vaporproof HID Fixture with Globe and Guard VX2SN50

Description
1/2 INCH HUB SIZE UL (CANADA AND US) APPROVAL WEATHER/DUST PROOF, NON HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 1/2 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL ONE PIECE DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL NATURAL GUARD FINISH CLEAR GLOBE COLOR RAB[R] BRAND INCLUDES LAMP HUB LOCATION SIDE/TOP
Datasheet
Description
1/2 INCH HUB SIZE UL (CANADA AND US) APPROVAL WEATHER/DUST PROOF, NON HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 1/2 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL ONE PIECE DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL NATURAL GUARD FINISH CLEAR GLOBE COLOR RAB[R] BRAND INCLUDES LAMP HUB LOCATION SIDE/TOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - VX2SN50 - RAB Lighting
Northvale, NJ, USA
Vaporproof HID Fixture with Globe and Guard
VX2SN50
Vaporproof HID Fixture with Globe and Guard VX2SN50
1/2 INCH HUB SIZE UL (CANADA AND US) APPROVAL WEATHER/DUST PROOF, NON HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 1/2 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL ONE PIECE DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL NATURAL GUARD FINISH CLEAR GLOBE COLOR RAB[R] BRAND INCLUDES LAMP HUB LOCATION SIDE/TOP
  • 1/2 INCH HUB SIZE
  • UL (CANADA AND US) APPROVAL
  • WEATHER/DUST PROOF, NON HAZARDOUS/WET LOCATION APPLICATION
  • CEILING MOUNTING
  • R-NPF BALLAST TYPE
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • 1/2 HUB SIZE IN INCH
  • 120 V BALLAST/LINE VOLTAGE
  • 1/2 HUB SIZE - FRACTIONAL
  • ONE PIECE DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • NATURAL GUARD FINISH
  • CLEAR GLOBE COLOR
  • RAB[R] BRAND
  • INCLUDES LAMP
  • HUB LOCATION SIDE/TOP
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX2SN50
Product Name Vaporproof HID Fixture with Globe and Guard
Application Industrial; Outdoor
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide; Sodium
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details