RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VX2F32

Description
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH JUNCTION BOX MOUNTING ELECTRONIC, HPF, QUAD TAP BALLAST TYPE GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 2400 LUMEN BALLAST INPUT WATTAGE 32 W SIZE 6 INCH DIA X 12 INCH H WITH LAMP VX MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH JUNCTION BOX MOUNTING ELECTRONIC, HPF, QUAD TAP BALLAST TYPE GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 2400 LUMEN BALLAST INPUT WATTAGE 32 W SIZE 6 INCH DIA X 12 INCH H WITH LAMP VX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VX2F32 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VX2F32
Vaporproof Fluorescent Fixture with Globe and Guard VX2F32
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH JUNCTION BOX MOUNTING ELECTRONIC, HPF, QUAD TAP BALLAST TYPE GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 2400 LUMEN BALLAST INPUT WATTAGE 32 W SIZE 6 INCH DIA X 12 INCH H WITH LAMP VX MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL (CANADA AND US), UL 1598 APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • CEILING WITH JUNCTION BOX MOUNTING
  • ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
  • GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • INITIAL INTENSITY 2400 LUMEN
  • BALLAST INPUT WATTAGE 32 W
  • SIZE 6 INCH DIA X 12 INCH H
  • WITH LAMP
  • VX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX2F32
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; Wet Location, Non-Hazardous Location
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details