RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VX200G

Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING WITH 4 INCH BOX, LUG MOUNTING MEDIUM BASE PS25 LAMP TYPE 300 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION VX200 MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING WITH 4 INCH BOX, LUG MOUNTING MEDIUM BASE PS25 LAMP TYPE 300 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION VX200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VX200G - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VX200G
Vaporproof Incandescent Fixture with Globe and Guard VX200G
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING WITH 4 INCH BOX, LUG MOUNTING MEDIUM BASE PS25 LAMP TYPE 300 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION VX200 MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • CEILING WITH 4 INCH BOX, LUG MOUNTING
  • MEDIUM BASE PS25 LAMP TYPE
  • 300 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • 8 GAUGE STEEL GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • SILVER POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION
  • VX200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX200G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details