RAB Lighting Vaporproof Incandescent Fixture with Globe VX100PW-3/4

Description
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571 APPROVAL NON HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STANDARD POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH HUB SIZE IN INCH - UOM IN 100 MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571 APPROVAL NON HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STANDARD POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH HUB SIZE IN INCH - UOM IN 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VX100PW-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VX100PW-3/4
Vaporproof Incandescent Fixture with Globe VX100PW-3/4
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1571 APPROVAL NON HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STANDARD POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH HUB SIZE IN INCH - UOM IN 100 MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 3/4 INCH HUB SIZE
  • UL 1571 APPROVAL
  • NON HAZARDOUS LOCATION APPLICATION
  • CEILING WITH 4 INCH BOX MOUNTING
  • 75 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPOR PROOF
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • STANDARD POLYCARBONATE GLOBE MATERIAL
  • WHITE GLOBE FINISH
  • HUB SIZE IN INCH - UOM IN
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX100PW-3/4
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details