RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VX100GB

Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH HUB SIZE UL 1598 APPROVAL CEILING MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT 8 GAUGE STEEL GUARD MATERIAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL BLACK POWDER COATED GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH HUB SIZE UL 1598 APPROVAL CEILING MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT 8 GAUGE STEEL GUARD MATERIAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL BLACK POWDER COATED GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VX100GB - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VX100GB
Vaporproof Incandescent Fixture with Globe and Guard VX100GB
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH HUB SIZE UL 1598 APPROVAL CEILING MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT 8 GAUGE STEEL GUARD MATERIAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL BLACK POWDER COATED GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
  • FIXTURE WITH JUNCTION BOX TYPE
  • 1/2 INCH HUB SIZE
  • UL 1598 APPROVAL
  • CEILING MOUNTING
  • A19 MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT
  • 8 GAUGE STEEL GUARD MATERIAL
  • SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL
  • BLACK POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX100GB
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details