RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VX100DGW-3/4

Description
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF WHITE HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VX MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF WHITE HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VX100DGW-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VX100DGW-3/4
Vaporproof Incandescent Fixture with Globe and Guard VX100DGW-3/4
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF WHITE HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VX MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 3/4 INCH HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPOR PROOF, WATER PROOF
  • WHITE HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • HUB SIZE IN INCH - UOM IN
  • VX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX100DGW-3/4
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details