RAB Lighting Vaporproof Incandescent Fixture with Globe VX100

Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH OR 3/4 INCH HUB SIZE 1 HUB(S) UL APPROVAL WET LOCATION APPLICATION CEILING MOUNT MOUNTING A21 LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VX100 MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH OR 3/4 INCH HUB SIZE 1 HUB(S) UL APPROVAL WET LOCATION APPLICATION CEILING MOUNT MOUNTING A21 LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VX100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VX100 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VX100
Vaporproof Incandescent Fixture with Globe VX100
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH OR 3/4 INCH HUB SIZE 1 HUB(S) UL APPROVAL WET LOCATION APPLICATION CEILING MOUNT MOUNTING A21 LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VX100 MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 1/2 INCH OR 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • CEILING MOUNT MOUNTING
  • A21 LAMP TYPE
  • 150 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • VX100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX100
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details