RAB Lighting Vaporproof Incandescent Fixture with Globe VP200PW

Description
1/2 INCH NPS HUB SIZE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VP200 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VP200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VP200PW - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VP200PW
Vaporproof Incandescent Fixture with Globe VP200PW
1/2 INCH NPS HUB SIZE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VP200 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1571 APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • POLYCARBONATE GLOBE MATERIAL
  • WHITE GLOBE FINISH
  • INCLUSION GASKET, SCREWS
  • LAMP BASE TYPE MEDIUM
  • LAMP NOT INCLUDED
  • VP200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VP200PW
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details