RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VP200G

Description
1/2 INCH NPS HUB SIZE UL 1571 APPROVAL PENDANT MOUNTING 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION NON HAZARDOUS LOCATION, WET LOCATION INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VP200 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1571 APPROVAL PENDANT MOUNTING 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION NON HAZARDOUS LOCATION, WET LOCATION INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VP200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VP200G - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VP200G
Vaporproof Incandescent Fixture with Globe and Guard VP200G
1/2 INCH NPS HUB SIZE UL 1571 APPROVAL PENDANT MOUNTING 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION NON HAZARDOUS LOCATION, WET LOCATION INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VP200 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1571 APPROVAL
  • PENDANT MOUNTING
  • 300 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • APPLICATION NON HAZARDOUS LOCATION, WET LOCATION
  • INCLUSION GASKET, SCREWS
  • LAMP BASE TYPE MEDIUM
  • LAMP NOT INCLUDED
  • VP200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VP200G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details