RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VP200DG

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL PENDANT MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION SIZE 5-3/8 INCH W X 11-15/16 INCH H VP200 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL PENDANT MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION SIZE 5-3/8 INCH W X 11-15/16 INCH H VP200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VP200DG - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VP200DG
Vaporproof Incandescent Fixture with Globe and Guard VP200DG
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL PENDANT MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION SIZE 5-3/8 INCH W X 11-15/16 INCH H VP200 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • PENDANT MOUNTING
  • MEDIUM BASE PS25 LAMP TYPE
  • 200 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION
  • SIZE 5-3/8 INCH W X 11-15/16 INCH H
  • VP200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VP200DG
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details