RAB Lighting Vaporproof Incandescent Fixture with Globe VP200-3/4

Description
3/4 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VP200 MODEL
Datasheet
Description
3/4 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VP200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VP200-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VP200-3/4
Vaporproof Incandescent Fixture with Globe VP200-3/4
3/4 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VP200 MODEL
  • 3/4 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • PENDANT MOUNTING
  • MEDIUM BASE PS25 LAMP TYPE
  • 200 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • VP200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VP200-3/4
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; Wet Location, Non-Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details