RAB Lighting Vaporproof Incandescent Fixture with Globe VP100PW-S

Description
1/2 INCH NPS HUB SIZE 1 HUB(S) UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT SILVER GRAY HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VP MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE 1 HUB(S) UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT SILVER GRAY HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VP100PW-S - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VP100PW-S
Vaporproof Incandescent Fixture with Globe VP100PW-S
1/2 INCH NPS HUB SIZE 1 HUB(S) UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT SILVER GRAY HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VP MODEL
  • 1/2 INCH NPS HUB SIZE
  • 1 HUB(S)
  • UL 1598, UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • 75 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
  • SILVER GRAY HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 1/2 HUB SIZE - FRACTIONAL
  • POLYCARBONATE GLOBE MATERIAL
  • WHITE GLOBE FINISH
  • LAMP BASE TYPE MEDIUM
  • HUB SIZE IN INCH - UOM IN
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VP100PW-S
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details