RAB Lighting Vaporproof Incandescent Fixture with Globe VLX100PW

Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 3 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, MOUNTING LUGS, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VLX100 MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 3 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, MOUNTING LUGS, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VLX100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VLX100PW - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VLX100PW
Vaporproof Incandescent Fixture with Globe VLX100PW
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 3 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, MOUNTING LUGS, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED VLX100 MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1571 APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • CEILING WITH 3 INCH BOX MOUNTING
  • 75 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • POLYCARBONATE GLOBE MATERIAL
  • WHITE GLOBE FINISH
  • INCLUSION GASKET, MOUNTING LUGS, SCREWS
  • LAMP BASE TYPE MEDIUM
  • LAMP NOT INCLUDED
  • VLX100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VLX100PW
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details