RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VLX100GW

Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF WHITE HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VLX MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF WHITE HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VLX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VLX100GW - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VLX100GW
Vaporproof Incandescent Fixture with Globe and Guard VLX100GW
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF WHITE HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VLX MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 1/2 INCH HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPOR PROOF, WATER PROOF
  • WHITE HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 1/2 HUB SIZE - FRACTIONAL
  • 8 GAUGE STEEL GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • SILVER POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • HUB SIZE IN INCH - UOM IN
  • VLX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VLX100GW
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details