RAB Lighting Vaporproof Incandescent Fixture with Globe VC200S

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT SILVER GRAY HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VC MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT SILVER GRAY HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VC200S - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VC200S
Vaporproof Incandescent Fixture with Globe VC200S
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT SILVER GRAY HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VC MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • CEILING WITH 4 INCH BOX MOUNTING
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
  • SILVER GRAY HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 1/2 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • LAMP BASE TYPE MEDIUM
  • HUB SIZE IN INCH - UOM IN
  • VC MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VC200S
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details