RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VC200DGB

Description
FIXTURE WITH BOX TYPE UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE COLOR INCLUDES GASKET, MOUNTING LUG, SCREW, ADAPTER PLATE APPLICATION NON-HAZARDOUS/WET LOCATION
Datasheet
Description
FIXTURE WITH BOX TYPE UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE COLOR INCLUDES GASKET, MOUNTING LUG, SCREW, ADAPTER PLATE APPLICATION NON-HAZARDOUS/WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VC200DGB - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VC200DGB
Vaporproof Incandescent Fixture with Globe and Guard VC200DGB
FIXTURE WITH BOX TYPE UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE COLOR INCLUDES GASKET, MOUNTING LUG, SCREW, ADAPTER PLATE APPLICATION NON-HAZARDOUS/WET LOCATION
  • FIXTURE WITH BOX TYPE
  • UL, UL (CANADA AND USA) APPROVAL
  • CEILING MOUNTING
  • A19 MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • STAINLESS STEEL HOUSING MATERIAL
  • CORROSION/MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • BLACK HOUSING FINISH
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • BLACK GUARD FINISH
  • CLEAR GLOBE COLOR
  • INCLUDES GASKET, MOUNTING LUG, SCREW, ADAPTER PLATE
  • APPLICATION NON-HAZARDOUS/WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VC200DGB
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details