RAB Lighting Vandal Resistant Commercial Fixture VC100PB/F13

Description
3-5/8 INCH DIA X 6 INCH D SIZE SATIN ALUMINUM FINISH ROUND SHAPE UL APPROVAL CEILING MOUNTING 0 LAMP INCLUDED FLUORESCENT QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE WHITE GLASS GLOBE REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS
Datasheet
Description
3-5/8 INCH DIA X 6 INCH D SIZE SATIN ALUMINUM FINISH ROUND SHAPE UL APPROVAL CEILING MOUNTING 0 LAMP INCLUDED FLUORESCENT QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE WHITE GLASS GLOBE REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VC100PB/F13 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VC100PB/F13
Vandal Resistant Commercial Fixture VC100PB/F13
3-5/8 INCH DIA X 6 INCH D SIZE SATIN ALUMINUM FINISH ROUND SHAPE UL APPROVAL CEILING MOUNTING 0 LAMP INCLUDED FLUORESCENT QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE WHITE GLASS GLOBE REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS
  • 3-5/8 INCH DIA X 6 INCH D SIZE
  • SATIN ALUMINUM FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • CEILING MOUNTING
  • 0 LAMP INCLUDED
  • FLUORESCENT QUAD TUBE LAMP TYPE
  • 13 W LAMP WATTAGE
  • WHITE GLASS GLOBE REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VC100PB/F13
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details