RAB Lighting Vaporproof Incandescent Fixture with Globe VC100P

Description
FIXTURE WITH BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH SURFACE/RECESSED BOX MOUNTING MEDIUM BASE A21 LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH WITH ADAPTER PLATE VC100 MODEL
Datasheet
Description
FIXTURE WITH BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH SURFACE/RECESSED BOX MOUNTING MEDIUM BASE A21 LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH WITH ADAPTER PLATE VC100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VC100P - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VC100P
Vaporproof Incandescent Fixture with Globe VC100P
FIXTURE WITH BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH SURFACE/RECESSED BOX MOUNTING MEDIUM BASE A21 LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH WITH ADAPTER PLATE VC100 MODEL
  • FIXTURE WITH BOX TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • CEILING WITH 4 INCH SURFACE/RECESSED BOX MOUNTING
  • MEDIUM BASE A21 LAMP TYPE
  • 75 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • PRISMATIC POLYCARBONATE GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • WITH ADAPTER PLATE
  • VC100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VC100P
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; Wet Location, Non-Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details