RAB Lighting Vaporproof HID Fixture with Globe VBS50BPW/PC

Description
UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CHIP AND FADE RESISTANT BRIGHT WHITE HOUSING FINISH 120 V BALLAST/LINE VOLTAGE POLYCARBONATE GLOBE MATERIAL WHITE GLOBE COLOR RAB[R] BRAND INCLUDES LAMP, PHOTOCELL
Datasheet
Description
UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CHIP AND FADE RESISTANT BRIGHT WHITE HOUSING FINISH 120 V BALLAST/LINE VOLTAGE POLYCARBONATE GLOBE MATERIAL WHITE GLOBE COLOR RAB[R] BRAND INCLUDES LAMP, PHOTOCELL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - VBS50BPW/PC - RAB Lighting
Northvale, NJ, USA
Vaporproof HID Fixture with Globe
VBS50BPW/PC
Vaporproof HID Fixture with Globe VBS50BPW/PC
UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CHIP AND FADE RESISTANT BRIGHT WHITE HOUSING FINISH 120 V BALLAST/LINE VOLTAGE POLYCARBONATE GLOBE MATERIAL WHITE GLOBE COLOR RAB[R] BRAND INCLUDES LAMP, PHOTOCELL
  • UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • WALL MOUNTING
  • R-NPF BALLAST TYPE
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • CHIP AND FADE RESISTANT BRIGHT WHITE HOUSING FINISH
  • 120 V BALLAST/LINE VOLTAGE
  • POLYCARBONATE GLOBE MATERIAL
  • WHITE GLOBE COLOR
  • RAB[R] BRAND
  • INCLUDES LAMP, PHOTOCELL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBS50BPW/PC
Product Name Vaporproof HID Fixture with Globe
Application Industrial; WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details