RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VBR200DGB

Description
FIXTURE WITH BRACKET TYPE 1/2 INCH HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF BLACK HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VBR MODEL
Datasheet
Description
FIXTURE WITH BRACKET TYPE 1/2 INCH HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF BLACK HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VBR200DGB - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VBR200DGB
Vaporproof Incandescent Fixture with Globe and Guard VBR200DGB
FIXTURE WITH BRACKET TYPE 1/2 INCH HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF BLACK HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VBR MODEL
  • FIXTURE WITH BRACKET TYPE
  • 1/2 INCH HUB SIZE
  • UL 1571, UL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • MEDIUM BASE LAMP TYPE
  • 200 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPOR PROOF, WATER PROOF
  • BLACK HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 1/2 HUB SIZE - FRACTIONAL
  • DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • HUB SIZE IN INCH - UOM IN
  • VBR MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR200DGB
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details