RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VBR200DG/F22

Description
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE GX32D-2 BASE COMPACT FLUORESCENT LAMP TYPE 22 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 1200 LUMEN BALLAST INPUT WATTAGE 25 W SIZE 5-3/8 INCH W X 6-1/4 INCH D X 10-3/4 INCH H WITH LAMP VBR200 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE GX32D-2 BASE COMPACT FLUORESCENT LAMP TYPE 22 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 1200 LUMEN BALLAST INPUT WATTAGE 25 W SIZE 5-3/8 INCH W X 6-1/4 INCH D X 10-3/4 INCH H WITH LAMP VBR200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VBR200DG/F22 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VBR200DG/F22
Vaporproof Fluorescent Fixture with Globe and Guard VBR200DG/F22
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE GX32D-2 BASE COMPACT FLUORESCENT LAMP TYPE 22 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 1200 LUMEN BALLAST INPUT WATTAGE 25 W SIZE 5-3/8 INCH W X 6-1/4 INCH D X 10-3/4 INCH H WITH LAMP VBR200 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL (CANADA AND US), UL 1598 APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • WALL BRACKET MOUNTING
  • NPF BALLAST TYPE
  • GX32D-2 BASE COMPACT FLUORESCENT LAMP TYPE
  • 22 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • 120 V BALLAST/LINE VOLTAGE
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • INITIAL INTENSITY 1200 LUMEN
  • BALLAST INPUT WATTAGE 25 W
  • SIZE 5-3/8 INCH W X 6-1/4 INCH D X 10-3/4 INCH H
  • WITH LAMP
  • VBR200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR200DG/F22
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; Wet Location, Non-Hazardous Location
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details