RAB Lighting Vaporproof Incandescent Fixture with Globe VBR100PW

Description
FIXTURE WITH BRACKET TYPE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL WITH 4 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED 100 MODEL
Datasheet
Description
FIXTURE WITH BRACKET TYPE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL WITH 4 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VBR100PW - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VBR100PW
Vaporproof Incandescent Fixture with Globe VBR100PW
FIXTURE WITH BRACKET TYPE UL 1571 APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL WITH 4 INCH BOX MOUNTING 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF NATURAL HOUSING FINISH POLYCARBONATE GLOBE MATERIAL WHITE GLOBE FINISH INCLUSION GASKET, SCREWS LAMP BASE TYPE MEDIUM LAMP NOT INCLUDED 100 MODEL
  • FIXTURE WITH BRACKET TYPE
  • UL 1571 APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • WALL WITH 4 INCH BOX MOUNTING
  • 75 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPOR PROOF
  • NATURAL HOUSING FINISH
  • POLYCARBONATE GLOBE MATERIAL
  • WHITE GLOBE FINISH
  • INCLUSION GASKET, SCREWS
  • LAMP BASE TYPE MEDIUM
  • LAMP NOT INCLUDED
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR100PW
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details