RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VBR100GB/F13

Description
UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH 120 V BALLAST/LINE VOLTAGE 8 GAUGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet
Description
UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH 120 V BALLAST/LINE VOLTAGE 8 GAUGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VBR100GB/F13 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VBR100GB/F13
Vaporproof Fluorescent Fixture with Globe and Guard VBR100GB/F13
UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH 120 V BALLAST/LINE VOLTAGE 8 GAUGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • WALL BRACKET MOUNTING
  • NPF BALLAST TYPE
  • COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • BLACK HOUSING FINISH
  • 120 V BALLAST/LINE VOLTAGE
  • 8 GAUGE STEEL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR100GB/F13
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; WET LOCATION
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details