RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VBR100DGS

Description
FIXTURE WITH BRACKET TYPE UL 1598 APPROVAL WALL MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT EPOXY POWDER COATED HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER GRAY GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
Datasheet
Description
FIXTURE WITH BRACKET TYPE UL 1598 APPROVAL WALL MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT EPOXY POWDER COATED HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER GRAY GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VBR100DGS - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VBR100DGS
Vaporproof Incandescent Fixture with Globe and Guard VBR100DGS
FIXTURE WITH BRACKET TYPE UL 1598 APPROVAL WALL MOUNTING A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT EPOXY POWDER COATED HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER GRAY GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
  • FIXTURE WITH BRACKET TYPE
  • UL 1598 APPROVAL
  • WALL MOUNTING
  • A19 MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT
  • EPOXY POWDER COATED HOUSING FINISH
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • SILVER GRAY GUARD FINISH
  • CLEAR GLOBE COLOR
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR100DGS
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details