RAB Lighting Vandal Resistant Commercial Fixture VANLED75NW

Description
12 INCH L X 12 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.85/0.53/0.46/0.4 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 6971 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL
Description
12 INCH L X 12 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.85/0.53/0.46/0.4 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 6971 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANLED75NW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANLED75NW
Vandal Resistant Commercial Fixture VANLED75NW
12 INCH L X 12 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.85/0.53/0.46/0.4 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 6971 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL
  • 12 INCH L X 12 INCH W X 4-3/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL APPROVAL
  • CEILING MOUNTING
  • LED LAMP TYPE
  • 75 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • CURRENT RATING 0.85/0.53/0.46/0.4 AMPERE
  • ENCLOSURE IP66
  • LIGHT INTENSITY 6971 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 4000 K (NEUTRAL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANLED75NW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details