RAB Lighting Vandal Resistant Commercial Fixture VANLED52NFW

Description
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.8/0.26/0.23/0.2 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 5498 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL)
Description
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.8/0.26/0.23/0.2 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 5498 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL)

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANLED52NFW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANLED52NFW
Vandal Resistant Commercial Fixture VANLED52NFW
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.8/0.26/0.23/0.2 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 5498 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL)
  • 12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL APPROVAL
  • CEILING MOUNTING
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • CURRENT RATING 0.8/0.26/0.23/0.2 AMPERE
  • ENCLOSURE IP66
  • LIGHT INTENSITY 5498 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANLED52NFW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details