RAB Lighting Vandal Resistant Commercial Fixture VANLED40FW

Description
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.6/0.19/0.17/0.14 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4364 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL)
Description
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.6/0.19/0.17/0.14 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4364 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL)

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANLED40FW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANLED40FW
Vandal Resistant Commercial Fixture VANLED40FW
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.6/0.19/0.17/0.14 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4364 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL)
  • 12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL APPROVAL
  • CEILING MOUNTING
  • LED LAMP TYPE
  • 40 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • CURRENT RATING 0.6/0.19/0.17/0.14 AMPERE
  • ENCLOSURE IP66
  • LIGHT INTENSITY 4364 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 5000 K (COOL)
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANLED40FW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details