RAB Lighting Outdoor Ceiling Light VANLED20NW

Description
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 22 W LAMP INTENSITY 2312 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION
Description
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 22 W LAMP INTENSITY 2312 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - VANLED20NW - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
VANLED20NW
Outdoor Ceiling Light VANLED20NW
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 22 W LAMP INTENSITY 2312 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION
  • SQUARE TYPE
  • 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 20 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 22 W
  • LAMP INTENSITY 2312 LUMEN
  • COLOR RENDERING INDEX 74
  • COLOR TEMPERATURE 4000 K
  • LAMP LIFE 100000 HR
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANLED20NW
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details