RAB Lighting Vandal Resistant Commercial Fixture VANGH150PSQ

Description
15 INCH DIA X 11-1/2 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 14000 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
Datasheet
Description
15 INCH DIA X 11-1/2 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 14000 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANGH150PSQ - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANGH150PSQ
Vandal Resistant Commercial Fixture VANGH150PSQ
15 INCH DIA X 11-1/2 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 14000 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • 15 INCH DIA X 11-1/2 INCH H SIZE
  • BRONZE/WHITE POWDER COATED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • HX-HPF, QUAD TAP BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • GARAGE LIGHTER[TM] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 14000 LUMEN
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANGH150PSQ
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details