RAB Lighting Vandal Resistant Commercial Fixture VANGF42QTW/E2

Description
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-4 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND INCLUDES 277 V EMERGENCY BATTERY BACKUP VANG MODEL
Datasheet
Description
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-4 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND INCLUDES 277 V EMERGENCY BATTERY BACKUP VANG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANGF42QTW/E2 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANGF42QTW/E2
Vandal Resistant Commercial Fixture VANGF42QTW/E2
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-4 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND INCLUDES 277 V EMERGENCY BATTERY BACKUP VANG MODEL
  • 15 INCH DIA X 11 1/2 INCH D SIZE
  • WHITE POWDER COATED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL (CANADA AND US) APPROVAL
  • ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • GX24Q-4 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • GARAGE LIGHTER[T], RAB[R] BRAND
  • INCLUDES 277 V EMERGENCY BATTERY BACKUP
  • VANG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANGF42QTW/E2
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details