RAB Lighting Vandal Resistant Commercial Fixture VAN6S35W/PC

Description
5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN6 MODEL
Datasheet
Description
5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN6S35W/PC - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN6S35W/PC
Vandal Resistant Commercial Fixture VAN6S35W/PC
5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN6 MODEL
  • 5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • RECTANGULAR SHAPE
  • UL (CANADA AND US) APPROVAL
  • CEILING/WALL MOUNTING
  • R-NPF BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES BUTTON PHOTO CONTROL
  • VAN6 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN6S35W/PC
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details