RAB Lighting Vandal Resistant Commercial Fixture VAN6F26MSW

Description
5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE (2) 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES MINI MOTION SENSOR VAN6 MODEL
Datasheet
Description
5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE (2) 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES MINI MOTION SENSOR VAN6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN6F26MSW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN6F26MSW
Vandal Resistant Commercial Fixture VAN6F26MSW
5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE (2) 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES MINI MOTION SENSOR VAN6 MODEL
  • 5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • RECTANGULAR SHAPE
  • UL (CANADA AND US) APPROVAL
  • CEILING/WALL MOUNTING
  • NPF BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • GX23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE
  • (2) 13 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES MINI MOTION SENSOR
  • VAN6 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN6F26MSW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details