RAB Lighting Vandal Resistant Commercial Fixture VAN6F26MS

Description
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 1800 LUMEN VAN6 MODEL
Datasheet
Description
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 1800 LUMEN VAN6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN6F26MS - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN6F26MS
Vandal Resistant Commercial Fixture VAN6F26MS
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 1800 LUMEN VAN6 MODEL
  • 5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • RECTANGULAR SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • NPF BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 1800 LUMEN
  • VAN6 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN6F26MS
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details