RAB Lighting Vandal Resistant Commercial Fixture VAN6F26

Description
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1650 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN6 MODEL
Datasheet
Description
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1650 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN6F26 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN6F26
Vandal Resistant Commercial Fixture VAN6F26
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1650 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN6 MODEL
  • 5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE
  • BRONZE POWDER COATED FINISH
  • RECTANGULAR SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • NPF BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 1650 LUMEN
  • REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN6 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN6F26
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details