RAB Lighting Vandal Resistant Commercial Fixture VAN5HH125PSQW

Description
12-1/2 INCH L X 10-3/4 INCH W X 9 INCH H SIZE WHITE FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED MEDIUM BASE ED17 METAL HALIDE LAMP TYPE 125 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347/480 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN5 MODEL
Datasheet
Description
12-1/2 INCH L X 10-3/4 INCH W X 9 INCH H SIZE WHITE FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED MEDIUM BASE ED17 METAL HALIDE LAMP TYPE 125 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347/480 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN5HH125PSQW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN5HH125PSQW
Vandal Resistant Commercial Fixture VAN5HH125PSQW
12-1/2 INCH L X 10-3/4 INCH W X 9 INCH H SIZE WHITE FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED MEDIUM BASE ED17 METAL HALIDE LAMP TYPE 125 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347/480 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN5 MODEL
  • 12-1/2 INCH L X 10-3/4 INCH W X 9 INCH H SIZE
  • WHITE FINISH
  • RECTANGULAR SHAPE
  • UL (CANADA AND US) APPROVAL
  • CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP BALLAST TYPE
  • 1 LAMP INCLUDED
  • MEDIUM BASE ED17 METAL HALIDE LAMP TYPE
  • 125 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347/480 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • VAN5 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN5HH125PSQW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details