RAB Lighting Vandal Resistant Commercial Fixture VAN5HH100QT/PC

Description
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 9000 LUMEN INCLUDES CENTER PIN TORX HEAD STAINLESS STEEL SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, BUTTON PHOTOCELL WIRED FOR 120 V VAN5 MODEL
Datasheet
Description
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 9000 LUMEN INCLUDES CENTER PIN TORX HEAD STAINLESS STEEL SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, BUTTON PHOTOCELL WIRED FOR 120 V VAN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN5HH100QT/PC - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN5HH100QT/PC
Vandal Resistant Commercial Fixture VAN5HH100QT/PC
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 9000 LUMEN INCLUDES CENTER PIN TORX HEAD STAINLESS STEEL SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, BUTTON PHOTOCELL WIRED FOR 120 V VAN5 MODEL
  • 12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE
  • BRONZE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 9000 LUMEN
  • INCLUDES CENTER PIN TORX HEAD STAINLESS STEEL SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, BUTTON PHOTOCELL WIRED FOR 120 V
  • VAN5 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN5HH100QT/PC
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details